12 Vdc, 1 A, 12 W, 16~32 Vdc Input Range
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 32V Input
DC DC CONVERTER 12V 12W
CUI Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | V7812-1000 | 102-1718-ND | V7812-1000 |
Product Name | 1 Amp Non-Isolated DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 12.0 volts | ||
DC Output Current | 1 amps | 1 amps | |
DC Output Power | 12 watts |