CUI Inc. Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Cui SWI6-12-N-P5

Description
POWER SUPPLY, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Cui - 13AJ1398 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Cui
13AJ1398
Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Cui 13AJ1398
POWER SUPPLY, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 13AJ1398
Product Name Power Supply, Ac-Dc, 12V, 0.6A; Power Supply Approvals Cui
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Switching Power Supplies - 1244709 - RS Components, Ltd.
Specs
Form Factor Wall Mount
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details