SAME SKY
CPE-168 -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Same Sky
Audio Products - Alarms, Buzzers, and Sirens
CPE-168
Description
BUZZER PIEZO 10V 13MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 10V 13MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
CPE-168
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
CPE-168 |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
84 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Agency Approvals
UL; ULC; UL,cUL
Operating Temperature
-67 to 150 F (-55 to 66 C)
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details
Allen-Bradley / Rockwell Automation
Operating Voltage
240 volts
View Details