CUI Devices Speakers CMS-181325-078SP-67

Description
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-5011-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-5011-ND
Speakers 102-5011-ND
8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 700mW 500Hz ~ 10kHz Top Rectangular

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CMS-181325-078SP-67
Speakers & Transducers CMS-181325-078SP-67
Speakers & Transducers 18x13x2.5mm .7W IP67 8ohm 800Hz SolderPad

Speakers & Transducers 18x13x2.5mm .7W IP67 8ohm 800Hz SolderPad

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 102-5011-ND CMS-181325-078SP-67
Product Name Speakers Speakers & Transducers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
50GC SelecTone Amplified Speaker - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
 - 8158766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 300 to 20000 Hz
Size 1.54 inch (39 mm)
View Details
Speakers - PB-2015PQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 75 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers