FAN AXIAL 120X25.4MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-A225B-115-287 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 52.2 SCFM (88.73 m³/hr) |
| Maximum Sound Level | 24.8 dbA |
| Nominal Voltage | 12 volts |