FAN AXIAL 80X38MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-8038BF-1150-662-20 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 114 SCFM (194 m³/hr) |
| Maximum Sound Level | 66.3 dbA |
| Nominal Voltage | 12 volts |