FAN AXIAL 80X20MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-8020CF-225-273-20 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 24.5 SCFM (41.64 m³/hr) |
| Maximum Sound Level | 27.4 dbA |
| Nominal Voltage | 24 volts |