FAN AXIAL 60X25.4MM 24VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-6025BF-235-274-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 16.8 SCFM (28.56 m³/hr) |
| Maximum Sound Level | 27.5 dbA |
| Nominal Voltage | 24 volts |