FAN AXIAL 50X10.6MM 5VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-5010-03-22 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 16.1 SCFM (27.37 m³/hr) |
| Maximum Sound Level | 37.2 dbA |
| Nominal Voltage | 5 volts |