FAN AXIAL 35X10.3MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-3510CF-160-188 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 3.9 SCFM (6.63 m³/hr) |
| Maximum Sound Level | 18.8 dbA |
| Nominal Voltage | 12 volts |