Same Sky Tactile Switches TS11-674-105-BK-100-RA-D

Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2223-TS11-674-105-BK-100-RA-D-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Touch Switches and Tactile Switches
Product Number 2223-TS11-674-105-BK-100-RA-D-ND
Product Name Tactile Switches
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2085P-A-J31A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
6 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Tactile Switches - 2-1825910-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers