The SR7-3V-200-1C is a signal relay with a 1 Form C contact configuration, designed for low-power switching applications with a 3 Vdc coil voltage and 200 mW coil power. It features gold-silver alloy contacts rated for 1 A at 120 Vac or 24 Vdc, with a maximum switching capacity of 360 VA and 72 W. Operate and release times are 5 ms each, and the relay operates reliably between -25°C and 70°C with 35% to 95% RH humidity. The unit weighs 4.0 g and is housed in an orange PBT case with tin-plated copper terminals, conforming to UL94V-0 flammability standards. It meets UL/cUL 508 safety approvals and is RoHS compliant. The package supports PCB mounting with a recommended layout provided.
RELAY GENERAL PURPOSE SPDT 1A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR7-3V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |