The SR5-9V-200-1C is a signal relay with a 9 Vdc coil, 200 mW coil power, and a 1 Form C contact configuration. It has a contact rating of 1 A at 120 Vac or 24 Vdc, a maximum switching current of 3 A, and a maximum switching power of 360 VA or 72 W. The contact resistance is 50 mΩ at 6 Vdc and 0.1 A. Operating and release times are both 5 ms. The relay features gold-silver alloy contact material, 1,000 MΩ insulation resistance, 750 Vac dielectric strength between contacts, and 1,000 Vac between coil and contacts. It operates from -25°C to 70°C and meets UL/cUL 508 safety approvals with UL94V-0 flammability rating. The device weighs 4.0 g and is packaged in tubes of 25 with 2,000 per carton.
RELAY GENERAL PURPOSE SPDT 1A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR5-9V-200-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |