The SR3-9V-150-1C is a signal relay with a 9 Vdc coil, 1 Form C contact, and 150 mW coil power, designed for low-power switching applications. It has a contact rating of 1 A at 125 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 250 VA or 48 W. Contacts feature an AuAg overlay with a contact resistance of 50 mΩ at 6 Vdc, 0.1 A. The relay operates in 5 ms and releases in 5 ms, with an electrical life of 100,000 operations and mechanical life of 5,000,000 operations. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The device is packaged in a surface-mountable case measuring 12.3 mm × 7.3 mm × 5.3 mm, with a weight of 2.2 g, and operates from -40°C to 70°C. RoHS compliant.
RELAY GENERAL PURPOSE SPDT 1A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR3-9V-150-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |