The SR3-24V-175-1C is a signal relay with a 24 Vdc coil, 175 mW coil power, and a 1 Form C contact configuration. It supports a contact rating of 1 A at 125 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 250 VA or 48 W. The relay has a contact resistance of 50 mΩ at 6 Vdc, 0.1 A, an operate and release time of 5 ms, and operates from -40°C to 70°C. It mounts on a PCB with a footprint matching the 2.54 mm pitch terminal spacing and measures 12.3 mm × 7.3 mm × 5.3 mm. The device meets UL/cUL 508 safety approvals and is rated UL94V-0 for flammability. Weight is 2.2 g, and packaging is 25 pieces per tube.
RELAY GEN PURPOSE SPDT 1A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR3-24V-175-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |