The SR2-3V-330-1C is a signal relay with a 3 Vdc coil, 330 mW coil power, and 1 Form C contacts rated for 1 A at 120 Vac or 24 Vdc. It has a contact resistance of 50 mΩ at 6 Vdc, 0.1 A, and switches up to 120 VA or 30 W. The relay operates in 6 ms and releases in 4 ms, with an electrical life of 100,000 operations and a mechanical life of 10,000,000 operations. It is housed in a PBT case with tin-plated copper terminals, measures 10.2 mm × 7.4 mm, and weighs 1.7 g. It operates from -25°C to 70°C and meets UL/cUL 508 and UL94V-0 standards. RoHS compliant.
RELAY GENERAL PURPOSE SPDT 1A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR2-3V-330-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |