The SR2-12V-330-1C is a signal relay with a 12 Vdc coil, 330 mW coil power, and a 1 Form C contact arrangement. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching voltage of 120 Vac and 30 Vdc, and a maximum switching current of 2 A. Contact resistance is 50 mΩ at 6 Vdc and 0.1 A. The relay operates in 6 ms and releases in 4 ms. It is packaged in a surface-mount format with dimensions of 10.2 mm × 7.4 mm × 5.3 mm, as defined by the mechanical drawing. The operating temperature range is -25 °C to 70 °C, with a weight of 1.7 g. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. RoHS compliant.
RELAY GEN PURPOSE SPDT 1A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR2-12V-330-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |