The SR11-24V-200-2C is a signal relay with a 24 Vdc coil, 200 mW coil power, and 2 Form C contacts. It has a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching current of 2 A and switching power of 240 VA or 48 W. The relay operates with a 7 ms actuate time and 3 ms release time, and is rated for 100,000 electrical operations and 15,000,000 mechanical operations. It features a PBT housing with UL94V-0 flammability rating, operates from -25°C to 70°C, and weighs 5.0 g. The device meets UL/cUL 508 safety standards and is RoHS compliant. The package is designed for PCB mounting with a recommended footprint.
RELAY GEN PURPOSE DPDT 1A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR11-24V-200-2C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |