The SR1-5V-450-1C is a signal relay with a 5 Vdc coil, 450 mW power consumption, and a 1 Form C contact configuration. It supports a contact rating of 1 A at 120 Vac or 24 Vdc, with a maximum switching voltage of 120 Vac and 30 Vdc, and a maximum switching current of 2 A. Contact resistance is 50 mΩ at 6 Vdc and 0.1 A. The relay operates in 6 ms and releases in 4 ms, with an electrical life of 100,000 operations and a mechanical life of 10,000,000 operations. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The device is RoHS compliant, weighs 1.7 g, and is housed in a PBT case with tin-plated copper terminals. Its dimensions are 10.2 mm × 7.4 mm × 5.3 mm, with a 2.54 mm pin pitch.
RELAY GENERAL PURPOSE SPDT 1A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR1-5V-450-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |