The SR1-3V-450-1C is a signal relay with a 1 Form C contact, designed for switching loads up to 1 A at 120 Vac or 24 Vdc, and a maximum switching current of 2 A. It operates with a 3 Vdc coil, consuming 450 mW, and has a contact resistance of 50 mΩ at 6 Vdc and 0.1 A. The relay features gold-silver alloy contacts, a 6 ms operate time, and a 4 ms release time. It supports an operating temperature range of -25 to 70 °C and humidity up to 95 %RH at 40 °C. The device complies with UL/cUL 508 safety standards and has a UL94V-0 flammability rating. It is RoHS compliant and packaged in tubes of 25 pieces. Dimensions are 10.2 mm × 7.4 mm × 5.3 mm.
RELAY GENERAL PURPOSE SPDT 1A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-SR1-3V-450-1C-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |