Same Sky Slide Switches SLW-202194-12A-S-D

Description
20 X 21 X 9.4 MM, 12 MM RAISED S
Request a Quote Datasheet
Description
20 X 21 X 9.4 MM, 12 MM RAISED S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2223-SLW-202194-12A-S-D-ND - DigiKey
Thief River Falls, MN, United States
20 X 21 X 9.4 MM, 12 MM RAISED S

20 X 21 X 9.4 MM, 12 MM RAISED S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Slide Switches
Product Number 2223-SLW-202194-12A-S-D-ND
Product Name Slide Switches
Terminal Type Straight PC Pins
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
Pole & Throw Specifications DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS11CV - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details