14 X 11 X 6.5 MM, 9 MM RAISED SL
| DigiKey | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2223-SLW-1411565-9A-RA-S-D-ND |
| Product Name | Slide Switches |
| Terminal Type | Straight PC Pins |
| Operating Temp | -4 to 158 F (-20 to 70 C) |
| Maintained Switch Function | Maintained; ON / ON (Low / High) |
| Pole & Throw Specifications | DP3T |