Dip Switch Hexadecimal 16 Position Surface Mount Rotary with Shaft Actuator 100mA 50VDC
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 2223-RDS-16S-7229-R-JSMT-TR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | Hexadecimal |
| Terminal Type | Surface Mount Technology |