Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POTENTIOMETERS, RHEOSTATS, AND TRIMMERS
SAME SKY
PTN15-A11NB20 -- TRIMMER POTENTIOMETERS
Same Sky
Trimmer Potentiometers
PTN15-A11NB20
Description
TRIMMER 1M OHM 0.2W PC PIN SIDE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TRIMMER 1M OHM 0.2W PC PIN SIDE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
2223-PTN15-A11NB20-ND
Trimmer Potentiometers
2223-PTN15-A11NB20-ND
TRIMMER 1M OHM 0.2W PC PIN SIDE
TRIMMER 1M OHM 0.2W PC PIN SIDE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Potentiometers, Rheostats, and Trimmers
Product Number
2223-PTN15-A11NB20-ND
Product Name
Trimmer Potentiometers
Technology / Construction
Carbon Composition
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Roll Cladded Current Sensing Resistor
WAK (1206)
Specs
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
5.00E-4 to 1.00E-3 ohms
Tolerance
1 to 5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Potentiometer, 10K
K105334A-02
Specs
Potentiometer Type
Digital Potentiometer
View Details
RS Components, Ltd.
Adjustable Resistors
2383225
Specs
Technology / Construction
MetalAlloy; NiCr Alloy
Mounting / Packaging
Screw Terminals; Screw
Resistance Range
2700 ohms
View Details
Allen-Bradley / Rockwell Automation
Potentiometer
800T-U49
Specs
Resistance Range
100000 ohms
Operating DC Voltage
6 volts
Operating AC Voltage
300 volts
View Details