The PRY6 series is a power relay with a 17 A contact rating at 250 Vac or 30 Vdc, available in 1 Form A or 1 Form C configurations, and epoxy sealed for environmental protection. It features a Class F insulation system, operates from -40 ⁰C to 105 ⁰C, and has a 9 g weight. The relay meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. It is designed for PCB mounting with a 10 ms operate time and 5 ms release time. The 5 V coil variant has a coil resistance of 70 Ω and dissipates 0.36 W.
RELAYS, SPST, 17A, 1A, 5V, 360MW
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY6-5V-360-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |