The PRY6 series is a power relay with a 17 A contact rating at 250 Vac or 30 Vdc, available in 1 Form A or 1 Form C contact configurations, epoxy sealed, and rated for Class F insulation. The relay has a 12 Vdc coil with 400 Ω resistance, 0.36 W power consumption, and operates at 9.00 Vdc minimum release voltage. It features a 10 ms operate time and 5 ms release time, with a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations at 17 A/250 Vac for the NO contact and 50,000 operations for the NC contact. Operating temperature ranges from -40 °C to 105 °C, and the unit weighs 9 g. The relay meets UL/cUL 508 and UL94V-0 flammability standards and is RoHS compliant. The package is a PCB-mount design with a PBT housing in black.
RELAY GEN PURPOSE SPDT 17A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY6-12V-360-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |