The PRY6 series is a power relay with a 17 A contact rating at 250 Vac or 30 Vdc, available in 1 Form A or 1 Form C configurations. It features epoxy sealing, a Class F coil insulation system, and operates within a temperature range of -40 to 105 °C. The relay has a coil voltage of 12 Vdc, a coil resistance of 400 Ω, and consumes 0.36 W. Its dielectric strength is 750 Vac between open contacts and 2,000 Vac between coil and contacts. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. The part is mounted on a PCB with a weight of 9 g and operates with a 10 ms operate time and 5 ms release time.
RELAYS, SPST, 17A, 1A, 12V, 360M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY6-12V-360-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |