The PRY3-9V-360-1C-E is a power relay with a 9 Vdc coil, 1 Form C contact configuration, and epoxy sealing. It handles a maximum switching current of 10 A at 30 Vdc or 250 Vac, with a contact rating of 10 A. The relay has a contact resistance of 100 mΩ, an operate time of 10 ms, and a release time of 5 ms. It operates over a temperature range of -40 to 105 °C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The device is epoxy sealed, weighs 7.9 g, and is designed for PCB mounting. Electrical life is rated at 100,000 operations under 250 Vac/10 A load conditions.
RELAY GEN PURPOSE SPDT 10A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-9V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |