The PRY3 series is a power relay with a 10 A contact rating at 30 Vdc and 250 Vac, available in 1 Form A or 1 Form C configurations. It features epoxy sealing, a Class A coil insulation system, and a compact PCB-mount design weighing 7.9 g. The relay operates with a coil voltage of 9 Vdc, has a coil resistance of 225 Ω, and consumes 0.36 W. It has a contact resistance of 100 mΩ, an operate time of 10 ms, and a release time of 5 ms. The device meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. It supports operating temperatures from -40 °C to 105 °C and humidity levels from 45% to 85% RH.
RELAYS, SPST, 10A, 1A, 9V, 360MW
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-9V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |