The PRY3 series is a power relay with a 10 A contact rating at 30 Vdc or 250 Vac, available in 1 Form A or 1 Form C contact configurations. It features an epoxy-sealed design, Class A coil insulation, and operates from -40 to 105 °C. The relay has a coil voltage of 18 Vdc, with a coil resistance of 900 ±10% Ω and a power consumption of 0.36 W. It switches up to 2,500 VA and 300 W, with a mechanical life of 10 million operations and an electrical life of 100,000 operations at 250 Vac/10 A. The unit weighs 7.9 g and is certified to UL/cUL 508 with UL94V-0 flammability rating. The package is through-hole with a PCB footprint matching the mechanical drawing provided.
RELAY GEN PURPOSE SPDT 10A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-18V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |