The PRY3 series is a power relay with a 10 A contact rating at 30 Vdc or 250 Vac, available in 1 Form A or 1 Form C contact configurations. It features epoxy sealing, a Class A coil insulation system, and a compact PCB mount design weighing 7.9 g. The relay has a coil operating voltage of 12 Vdc with a resistance of 400 Ω and consumes 0.36 W. It operates within a temperature range of -40 to 105 °C and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. The part is RoHS compliant.
RELAY GEN PURPOSE SPDT 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-12V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |