The PRY3 series is a power relay with a 10 A contact rating at 30 Vdc or 250 Vac, available in 1 Form A or 1 Form C configurations. It features epoxy sealing, a coil power consumption of 0.36 W, and operates with a 12 Vdc coil voltage. The relay has a 100 mΩ maximum contact resistance, 10 ms operate time, and 5 ms release time. It is rated for an operating temperature range of -40 to 105 °C and meets UL/cUL 508 and UL94V-0 flammability standards. The package is designed for PCB mounting with a weight of 7.9 g.
RELAYS, SPST, 10A, 1A, 12V, 360M
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY3-12V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |