The PRY2 series is a power relay with a single-form A contact rated for 10 A at 250 Vac and 30 Vdc, featuring an epoxy-sealed design and Class F insulation. It has a coil resistance of 180 Ω for the 9 Vdc variant, with an operating voltage range of 6.75 to 9.0 Vdc and a coil power consumption of 450 mW. The relay operates in 10 ms and releases in 5 ms, with a contact resistance of 100 mΩ max. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The part is surface-mountable with a PBT housing, weighs 5.5 g, and operates from -40 to 105 °C. Packaging is in cartons of 1,000 units.
RELAYS, SPST, 10A, 1A, 9VDC, 450
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY2-9V-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |