The PRY2-5V-450-1A-EF is a power relay with a 5 Vdc coil, 10 A contact rating at 250 Vac, and Form A contacts made of silver alloy. It features an epoxy seal, Class F insulation, and a compact PCB-mounted design with a weight of 5.5 g. The relay has a coil resistance of 56 Ω, operates in 10 ms, releases in 5 ms, and withstands a maximum coil temperature rise of 70 K. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. The part is RoHS compliant and operates across a temperature range of -40 °C to 105 °C.
RELAYS, SPST, 10A, 1A, 5VDC, 450
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY2-5V-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |