The PRY2-3V-450-1A-EF is a 10 A, single-pole normally open power relay with a 3 Vdc coil, epoxy sealing, and a Class F insulation system. It features a 1 Form A contact configuration with silver alloy contacts rated for 250 Vac and 30 Vdc switching, and a contact resistance of 100 mΩ at 6 Vdc, 1.0 A. The relay has a 10 ms operate time and 5 ms release time, operates from -40°C to 105°C, and is rated for 100,000 electrical operations at 250 Vac/5 A. It is UL/cUL 508 certified, meets UL94V-0 flammability standards, is RoHS compliant, and weighs 5.5 g. The device is mounted on a PCB with a housing made of black PBT.
RELAYS, SPST, 10A, 1A, 3VDC, 450
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY2-3V-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |