The PRY1-24V-450-1A-EF is a power relay with a 24 Vdc coil, 5 A contact rating, and 1 Form A contact configuration. It features epoxy sealing, a Class F insulation system, and operates at 450 mW coil power. The relay has a 10 ms operate time and 5 ms release time, with a contact resistance of 100 mΩ at 6 Vdc and 1.0 A. It supports switching up to 250 Vac and 30 Vdc at 5 A, with a maximum switching power of 1,250 VA or 150 W. The device meets UL/cUL 508 safety approvals and complies with UL94V-0 flammability rating and RoHS standards. It is packaged in a surface-mount design with dimensions of 18.2 mm x 12.7 mm x 12.7 mm, weighs 5.5 g, and operates from -40°C to 105°C.
RELAYS, SPST, 5A, 1A, 24VDC, 450
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRY1-24V-450-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |