The PRL6-3V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 3 Vdc coil voltage. It has a contact rating of 16 A at 277 Vac and a maximum switching power of 4,432 VA. The relay operates with a minimum switching load of 5 Vdc, 0.1 A and has a contact resistance of 100 mΩ max. Operate and release times are 15 ms each. It is packaged in a tube of 100 pcs, with a weight of 7 g. The relay meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. It supports wave soldering at 255-265 °C for 10±1 seconds and operates from -40 to 85 °C. The mounting style is through-hole with a PCB footprint as specified in the mechanical drawing.
RELAY GEN PURPOSE SPST 16A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-3V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |