The PRL6-24V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 24 Vdc coil voltage. It has a contact rating of 16 A at 277 Vac and a maximum switching power of 4,432 VA, with a contact resistance of up to 100 mΩ at 6 Vdc, 1 A. The relay operates with a coil power of 500 mW, an operate time of 15 ms, and a release time of 15 ms. It complies with UL/cUL 508 safety standards and has a UL94V-0 flammability rating. The device is rated for operation from -40°C to 85°C and weighs 7 g. It is packaged in a tube of 100 pcs, with a PCB footprint designed for surface mounting.
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL6-24V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |