Same Sky Power Relays, Over 2 Amps PRL5-5V-DC-1A

Description
RELAY GEN PURPOSE SPST 20A 5V
Request a Quote
Description
RELAY GEN PURPOSE SPST 20A 5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRL5-5V-DC-1A is a latching power relay with a dual coil, rated for 5 Vdc operation and 20 A switching current at 250 Vac. It features a single form A contact, Ag alloy contacts, and a contact resistance of 100 mΩ maximum. The relay has a coil resistance of 62.5 Ω per coil, consumes 400 mW, and requires a 30 ms pulse of 1-1.3 times rated voltage to operate. It complies with UL/cUL 508 and UL94V-0 standards, supports 100,000 electrical operations under resistive load, and operates from -40°C to 85°C. The device measures 24.0 mm × 17.5 mm × 10.0 mm and weighs 7 g, with a through-hole PCB mount compatible with wave or hand soldering profiles. Its insulation resistance exceeds 1,000 MΩ, and it withstands 5,000 Vac between coil and contacts.

Datasheet Summary
Powered by GS/AI

The PRL5-5V-DC-1A is a latching power relay with a dual coil, rated for 5 Vdc operation and 20 A switching current at 250 Vac. It features a single form A contact, Ag alloy contacts, and a contact resistance of 100 mΩ maximum. The relay has a coil resistance of 62.5 Ω per coil, consumes 400 mW, and requires a 30 ms pulse of 1-1.3 times rated voltage to operate. It complies with UL/cUL 508 and UL94V-0 standards, supports 100,000 electrical operations under resistive load, and operates from -40°C to 85°C. The device measures 24.0 mm × 17.5 mm × 10.0 mm and weighs 7 g, with a through-hole PCB mount compatible with wave or hand soldering profiles. Its insulation resistance exceeds 1,000 MΩ, and it withstands 5,000 Vac between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PRL5-5V-DC-1A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PRL5-5V-DC-1A-ND
Power Relays, Over 2 Amps 2223-PRL5-5V-DC-1A-ND
RELAY GEN PURPOSE SPST 20A 5V

RELAY GEN PURPOSE SPST 20A 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PRL5-5V-DC-1A-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details