The PRL5-12V-SC-1A is a latching power relay with a single coil, rated for 12 Vdc operation and rated for 20 A switching current at 250 Vac. It features a 1 Form A contact arrangement with silver alloy contacts, a coil resistance of 720 Ω, and a coil power consumption of 200 mW. The relay has an operate and release time of 15 ms, operates from -40 °C to 85 °C, and weighs 7 g. It is packaged in a tube with 100 pcs per case and meets UL/cUL 508 and UL94V-0 safety standards. The PCB footprint and mechanical dimensions are standardized for surface mount applications.
RELAY GEN PURPOSE SPST 20A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL5-12V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |