The PRL5-12V-DC-1A is a latching power relay with a dual coil and single form A contact, rated for 20 A at 250 Vac and 5,000 VA switching power. It operates at 12 Vdc with a coil resistance of 360/360 Ω and consumes 400 mW. The contact resistance is 100 mΩ at 6 Vdc, 1 A, with operate and release times of 15 ms and a maximum switching voltage of 277 Vac. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The device weighs 7 g and operates from -40°C to 85°C. It is designed for PCB mounting.
RELAY GEN PURPOSE SPST 20A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL5-12V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |