The PRL4-5V-SC-1A is a latching power relay with a single coil, rated for 5 Vdc operation and 16 A at 250 Vac switching capacity. It features a 1 Form A contact configuration with silver alloy contacts, a contact resistance of 100 mΩ at 6 Vdc and 1 A, and a maximum switching power of 5,000 VA. The relay operates in 15 ms and releases in 15 ms, with a coil resistance of 125 Ω and a power consumption of 200 mW. It is certified to UL/cUL 508 safety standards and meets UL94V-0 flammability rating. The device weighs 7 g and is packaged in a tube of 100 units. The operating temperature range is from -40 °C to 85 °C, and humidity tolerance is up to 85 %RH at 40 °C.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-5V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |