The PRL4-3V-SC-1A is a latching power relay with a single coil, rated for 3 Vdc operation, and a 1 Form A contact configuration. It has a coil resistance of 45 Ω ±10%, an operating voltage of 2.4 Vdc, and a coil power of 200 mW. The contacts are rated for 16 A at 250 Vac, with a maximum switching current of 20 A and a maximum switching power of 5,000 VA. Contact resistance is 100 mΩ at 6 Vdc, 1 A. The relay operates in 15 ms and releases in 15 ms. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. The device is packaged in a tube of 100 pieces, weighs 7 g, and operates from -40°C to 85°C. Physical dimensions are defined by a mechanical drawing with a body size of 24.0 mm × 17.5 mm × 10.0 mm.
RELAY GEN PURPOSE SPST 16A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL4-3V-SC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |