The PRL3 series is a latching power relay with a single coil and 1 form A and 1 form C contacts, designed for switching applications up to 10 A at 277 Vac and 30 Vdc. It features an Ag alloy contact material, a contact resistance of 100 mΩ at 6 Vdc/1 A, and operates with a 5 Vdc coil requiring 4 Vdc to set or reset, consuming 400 mW. The relay has an operate time of 8 ms and a release time of 5 ms, with a mechanical life of 10,000,000 operations and an electrical life of 50,000 operations at rated load. It is rated for operating temperatures from -40°C to 85°C and complies with UL/cUL 508 safety standards and UL94V-0 flammability rating. The device is packaged in a tube of 25 units and weighs 9 g. The PRL3-5V-SC-1C variant has a 1 form C contact configuration.
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-5V-SC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |