The PRL3-5V-DC-1C is a latching power relay with a dual coil operating at 5 Vdc and a contact configuration of 1 form A and 1 form C. It consumes 800 mW, with a coil resistance of 31.5 Ω per coil. Contacts are rated for 10 A at 277 Vac and 15 A at 30 Vdc, with a maximum switching power of 2,770 VA and 300 W. Contact resistance is 100 mΩ at 6 Vdc, 1 A. Operate time is 8 ms, release time is 5 ms. Electrical life is 50,000 operations at 10 A, 277 Vac resistive load; mechanical life is 10,000,000 operations. Operating temperature range is -40 °C to 85 °C. The relay weighs 9 g and meets UL/cUL 508 and UL94V-0 standards. Packaged in tubes of 25, 1,000 per carton.
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-5V-DC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |