The PRL3-24V-SC-1C is a latching power relay with a single coil and 1 form C contact, rated for 10 A at 277 Vac and 30 Vdc, with a coil voltage of 24 Vdc and coil power of 400 mW. It features a contact resistance of 100 mΩ at 6 Vdc, 1 A, and operates with an 8 ms activate time and 5 ms release time. The relay is rated for 50,000 electrical operations and 10,000,000 mechanical operations, with an operating temperature range of -40 to 85 °C and humidity tolerance up to 85 %RH at 40°C. It is packaged in a tube with a weight of 9 g, meets UL/cUL 508 safety approvals, and has a UL94V-0 flammability rating. The device is RoHS compliant and mounted on a printed circuit board with dimensions derived from the mechanical drawing for single-coil, 1 Form C units.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-24V-SC-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |