The PRL3-12V-DC-1A is a latching power relay with a dual coil, rated for 12 Vdc, and configured with one form A contact. It has a coil resistance of 180 Ω and consumes 800 mW at operate voltage. The contact supports up to 15 A switching current at 277 Vac and 30 Vdc, with a maximum switching power of 2,770 VA and 300 W. It features a 100 mΩ contact resistance and mechanical life of 10,000,000 operations. The relay operates in a temperature range from -40 °C to 85 °C, has a weight of 9 g, and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The package is designed for PCB mounting with a recommended layout provided.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL3-12V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |