The PRL2-9V-DC-1A is a latching power relay with a dual coil, 9 Vdc operating voltage, and a single form A contact rated for 16 A at 250 Vac and 20 A switching current. It has a contact resistance of 50 mΩ max at 6 Vdc, 1 A, with an operate and release time of 15 ms each. The relay features a PBT housing with UL94V-0 flammability rating, tin-plated copper alloy contacts, and operates from -40°C to 85°C. It meets UL/cUL 508 safety approvals and is RoHS compliant. The package dimensions are 20.2 mm × 13.0 mm × 6.3 mm, weighing 11 g.
RELAY GEN PURPOSE SPST 16A 9V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL2-9V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |