The PRL2-5V-DC-1A is a latching power relay with a dual coil, 5 Vdc operating voltage, and 1 Form A contact. It has a contact rating of 16 A at 250 Vac and 20 A maximum switching current, with a contact resistance of 50 mΩ at 6 Vdc, 1 A. The relay operates in 15 ms and releases in 15 ms, with a coil power consumption of 800 mW. It features Ag alloy contacts, 1,000,000 mechanical operations, and 50,000 electrical operations at resistive load. The device is rated for operation from -40°C to 85°C and withstands 4,000 Vac between coil and contacts, and 1,000 Vac between open contacts. It complies with UL/cUL 508 and UL94V-0 flammability standards, is RoHS compliant, and weighs 11 g. The package is through-hole with a footprint designed for PCB mounting.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL2-5V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |