The PRL2-24V-DC-1A is a latching power relay with a dual coil, 1 Form A contact, and a 24 Vdc coil voltage. It has a contact rating of 16 A at 250 Vac and can switch up to 20 A at 277 Vac or 30 Vdc. The relay operates with a coil power of 800 mW, has an operate and release time of 15 ms, and supports a maximum short circuit current of 500 A for 2 ms. It is rated for operation from -40 °C to 85 °C and meets UL/cUL 508 safety approvals with a UL94V-0 flammability rating. The device is packaged in a tube, weighs 11 g, and has a PCB mount footprint with dimensions of 20.2 mm x 13.0 mm x 6.3 mm.
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PRL2-24V-DC-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |